EN
  • EN
  • DE

74HC04PW

Part No 74HC04PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131458-74HC04PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC04PW CAD Model

Description

Product Overview: 74HC04PW by NXP Semiconductors

The 74HC04PW is a high-speed Si-gate CMOS device that is part of the 74HC series from NXP Semiconductors. This integrated circuit is designed to provide the functionality of six independent inverters, making it a versatile component for a wide range of digital applications. The 74HC04PW is well-suited for logic inversion, signal conditioning, and pulse shaping, among other uses.

Key Features

  • Logic Type: Hex inverter
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Logic Family: HC
  • Operating Voltage Range: 2.0V to 6.0V
  • High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (minimum)
  • Low Power Dissipation: ICC = 1 µA (max) at TA = 25°C
  • Output Drive Capability: 10 LSTTL loads
  • Propagation Delay Time: 8 ns (typical) at VCC = 5V, CL = 15 pF, TA = 25°C
  • ESD Protection: HBM JESD22-A114E exceeds 2000V, MM JESD22-A115-A exceeds 200V
  • Latch-up Performance: Meets or exceeds JEDEC standard JESD78

Applications

The 74HC04PW is commonly used in a broad spectrum of electronic applications including:

  • Waveform generation
  • Oscillators
  • Logic circuits
  • Signal processing
  • Glitch-free power-up/power-down circuits
  • And various other digital applications requiring inverting functions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HC04PW is no exception. This device is manufactured under stringent conditions to ensure high reliability and performance. The robust design of the 74HC04PW allows it to operate effectively under a wide range of environmental conditions, making it an ideal choice for demanding applications.

With its combination of high-speed operation, low power consumption, and ease of integration, the 74HC04PW is an excellent choice for designers looking to utilize a reliable inverter logic in their digital systems.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
STMicroelectronics
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Lowest to $3.2617
Samsung
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1149 $50.5560
1,065+ $0.0942 $100.3230
1,645+ $0.0913 $150.1885
2,265+ $0.0884 $200.2260
2,930+ $0.0854 $250.2220
3,920+ $0.0766 $300.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess