The BZD27-C36 is a high-precision Zener diode from NXP Semiconductors, designed to offer voltage regulation in a compact package. This Zener diode is part of the BZD27 series, which is known for its reliability and consistency in performance. The BZD27-C36 is a surface-mounted device (SMD) that comes in a small SOD87 package, making it suitable for high-density circuit boards where space is at a premium.
Key Features:
- Voltage Range: The BZD27-C36 has a nominal Zener voltage of 36V, which is ideal for a broad range of stabilization and clipping applications.
- Power Dissipation: With a power dissipation of 800mW, this Zener diode can handle significant amounts of power, making it suitable for various industrial and commercial applications.
- Tolerance: The voltage tolerance of this diode is ±5%, ensuring precise voltage regulation for sensitive electronic circuits.
- Thermal Resistance: It has a low thermal resistance, which allows for better heat dissipation and contributes to the stability and longevity of the device.
- Operating Temperature: The BZD27-C36 can operate over a wide temperature range from -55°C to +150°C, making it robust for use in harsh environmental conditions.
Applications:
The versatility of the BZD27-C36 Zener diode makes it suitable for a variety of applications, such as:
- Voltage regulation in power supplies
- Protection circuits in consumer electronics
- Surge suppression in telecom and industrial equipment
- Overvoltage and transient voltage protection
Quality and Reliability:
NXP Semiconductors is a trusted name in the electronics industry, known for its commitment to quality and reliability. The BZD27-C36 is manufactured with rigorous standards, ensuring that each diode performs to its specifications. With its robust design and dependable performance, the BZD27-C36 is a preferred choice for engineers and designers looking for a reliable Zener diode solution.