EN
  • EN
  • DE

74HC139

Part No 74HC139
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-to-4 line decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131511-74HC139
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC139 CAD Model

Description

The NXP 74HC139 is a high-speed Si-gate CMOS device designed to be used in high-performance digital systems. It is a dual 2-to-4 line decoder/demultiplexer that combines low power consumption with high noise immunity characteristic of CMOS devices. This integrated circuit is a versatile component, suitable for a range of applications such as memory chip select decoding, data routing, and control signal generation.

Key Features:

  • Logic Family: The device is part of the 74HC family, known for its high-speed CMOS technology.
  • Decoding Capability: It contains two individual 2-to-4 decoders, each with an address input (nA, nB), an active low enable input (nE), and four mutually exclusive outputs (nY0 to nY3).
  • Demultiplexer Option: Each section can be used as a demultiplexer by using one of the active low enable inputs as the data input.
  • Power Efficiency: The 74HC139 has a typical low power consumption, with a balance between speed and energy efficiency.
  • Output Capability: This device can drive up to 10 LSTTL loads, providing good output capability and compatibility with other logic families.
  • Wide Operating Voltage: It operates on a wide voltage range from 2V to 6V, accommodating various system requirements.
  • Propagation Delay: The device boasts a fast propagation delay, ensuring quick response times for critical applications.
  • Temperature Range: The 74HC139 is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The versatility of the 74HC139 makes it ideal for use in a wide array of electronic systems. It is commonly used in computer systems for address decoding, which is essential for memory and I/O mapping. Additionally, it serves well in communication systems for data routing, ensuring signals are directed to the correct paths. Its ability to isolate data lines also makes it an excellent choice for multiplexing and demultiplexing applications, as well as for generating control signals in various logic circuits.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess