EN
  • EN
  • DE

74HC147DB,118

Part No 74HC147DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10:4 LINE PRIORITY ENC 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HC
Packaging Reel package
Part Status Obsolete(EOL)
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 765391-74HC147DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC147DB,118 CAD Model

Description

Product Overview: 74HC147DB,118

The 74HC147DB,118 is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors. It is designed to provide a priority encoding function, which is essential in digital systems where multiple inputs need to be prioritized and encoded into a binary representation. This integrated circuit is a key component in applications such as data multiplexing, control systems, and computer logic circuits.

Key Features

  • 10-Line to 4-Line Priority Encoder: The device can encode ten input lines to four output lines, providing a compact solution for systems that need to handle multiple signals.
  • Low Power Consumption: As part of the 74HC family, it has a low power consumption profile, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2.0V to 6.0V, which provides flexibility in different circuit environments and compatibility with TTL levels.
  • High Noise Immunity: The 74HC147DB,118 features a high noise immunity characteristic of CMOS devices, ensuring stable performance in electrically noisy conditions.
  • Standard Pin Configuration: The device comes in a standard SO-16 package, facilitating easy integration into various circuit designs without the need for specialized accommodations.

Applications

The 74HC147DB,118 is versatile and can be used in a variety of electronic systems, including:

  • Computer systems
  • Data processors
  • Control panels
  • Alarm systems
  • Input signal multiplexing

Technical Specifications

The device's technical specifications include:

  • Logic Family: HC
  • Logic Type: Priority Encoder
  • Number of Inputs: 10
  • Number of Outputs: 4
  • Output Type: Complementary
  • Package Type: SO-16
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +125°C

For engineers and designers looking for a reliable priority encoder, the 74HC147DB,118 from NXP Semiconductors offers a balance of performance, power efficiency, and versatility, making it an excellent choice for advanced digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess