EN
  • EN
  • DE
  • IT

74HC175N

Part No 74HC175N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad D-type flip-flop with reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131579-74HC175N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC175N CAD Model

Description

Product Overview: 74HC175N by NXP Semiconductors

The 74HC175N is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of digital applications. This integrated circuit is a quad D-type flip-flop with clear functionality, making it ideal for use in temporary storage operations, shift registers, and other sequential logic systems.

Key Features

  • Logic Type: The device features four D-type flip-flops with direct clear inputs, which provide synchronous operation for all four flip-flops.
  • Operating Voltage: It operates over a broad voltage range from 2.0V to 6.0V, allowing for use in various logic level environments and compatibility with TTL levels.
  • High-Speed Performance: The 74HC175N is designed for high-speed operation, with a typical clock frequency of tens of MHz, ensuring quick response times for critical applications.
  • Output Capability: Each flip-flop has an output capability of standard I/O, with the ability to drive multiple lines without the need for additional buffering.
  • Low Power Consumption: Its low power consumption makes it suitable for battery-operated and power-sensitive devices, ensuring efficient operation without compromising performance.

Applications

The 74HC175N is used in a variety of applications that require the capture and storage of data bits. These include:

  • Temporary data storage
  • Data transfer operations
  • Shift registers
  • Control systems
  • Counter dividers

Package and Quality

Encased in a standard DIP-16 (Dual In-line Package) configuration, the 74HC175N is designed for easy integration into socketed or through-hole PCB designs. Its robust packaging ensures long-term reliability and durability in a variety of environmental conditions. NXP Semiconductors is committed to high-quality standards, and the 74HC175N is no exception, meeting stringent industry requirements for performance and consistency.

For designers and engineers looking for a reliable and high-performing flip-flop solution, the 74HC175N from NXP Semiconductors offers a perfect blend of speed, power efficiency, and functional versatility to meet the demands of today's digital logic circuits.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess