EN
  • EN
  • DE

74HC237D

Part No 74HC237D
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-to-8 line decoder/demultiplexer with address latches | IC 3:8 LINE DECODER 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Type Decoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131621-74HC237D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC237D CAD Model

Description

Product Overview: 74HC237D by NXP

The 74HC237D is a high-speed Si-gate CMOS device and is pin-compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is designed to be a 3-to-8 line decoder/demultiplexer with address latches. It is a versatile component used in a wide range of digital applications, from microprocessor systems to signal routing.

Key Features

  • Logic Family: The device belongs to the 74HC family, which ensures high-speed operation similar to equivalent LSTTL circuits.
  • Output Capability: The 74HC237D comes with three enable inputs to facilitate the cascading of multiple devices for larger decoding structures. It can drive up to 15 LSTTL loads.
  • Power Consumption: It has a low power consumption, with a typical ICCH of only 4 µA, making it suitable for battery-operated and power-sensitive systems.
  • Voltage Range: The device operates over a wide voltage range from 2.0 to 6.0 volts, enabling its use in various logic level environments.
  • Address Latching: The inclusion of address latches simplifies the design of address decoding circuits in microprocessor systems.

Applications

The 74HC237D is commonly used in applications that require decoding or demultiplexing capabilities. It is ideal for:

  • Memory decoding or data routing in microprocessor systems
  • Control systems where multiple components need to be selected or enabled
  • Implementation of function generators
  • Communication systems for addressing and routing signals

Technical Specifications

The 74HC237D is offered in a 16-pin SO package, ensuring a compact footprint for space-constrained applications. It features a propagation delay of typically 18 ns, providing fast response times for critical operations. The device also has an industrial operating temperature range from -40°C to +125°C, which makes it suitable for harsh environments.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HC237D is subjected to rigorous testing and quality control procedures, ensuring that it meets the high standards expected from NXP products. It is a reliable choice for designers looking to incorporate a robust decoding solution into their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2111 $50.6640
580+ $0.1733 $100.5140
895+ $0.1678 $150.1810
1,235+ $0.1624 $200.5640
1,595+ $0.1570 $250.4150
2,135+ $0.1408 $300.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess