The 74HC244BQ is a high-performance, octal buffer and line driver designed to operate at 2V to 6V VCC operation. Manufactured by NXP Semiconductors, this integrated circuit is part of their 74HC (High-Speed CMOS) family, offering the robustness and speed of CMOS technology with the added benefit of interfacing with TTL levels.
Key Features
- Voltage Range: The device is versatile, with a broad VCC operating range from 2.0V to 6.0V, making it suitable for various applications and logic level integrations.
- High Noise Immunity: Incorporates high noise immunity characteristics inherent to CMOS technology, ensuring stable operation in electrically noisy environments.
- Low Power Consumption: Features a balanced propagation delay and transition times, contributing to its low power consumption while maintaining high-speed operation.
- Multiple Configurations: The 74HC244BQ provides two sets of four buffers with separate output-enable (OE) inputs, allowing flexible control over signal transmission.
- Non-Inverting Buffers: The device consists of non-inverting buffers, which means the output signal is the same as the input signal, provided the output is enabled.
- Pin Compatibility: It is pin-compatible with the Low-power Schottky TTL (LSTTL), ensuring ease of integration into existing designs.
- Compliance: This product is specified in compliance with JEDEC standard no. 7A and is available in a DHVQFN20 package.
Applications
The 74HC244BQ is ideal for a variety of applications where buffer or line driver functionality is required. It is commonly used in:
- Logic level shifting
- Bus driving
- Memory address driving
- Input/output port expansion
- Signal buffering in data communication systems
Technical Specifications
Parameter
Value
Supply Voltage (VCC)
2.0V to 6.0V
Output Enable Inputs
2
Package Type
DHVQFN20
Temperature Range
-40°C to +125°C
Compliance
JEDEC standard no. 7A
The 74HC244BQ from NXP is a reliable and high-performance solution for buffering and driving lines in a multitude of digital applications.