EN
  • EN
  • DE

74HC365PW

Part No 74HC365PW
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSSOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 736599-74HC365PW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC365PW CAD Model

Description

The NXP 74HC365PW is a high-speed Si-gate CMOS device that belongs to a series of hex buffer/line drivers designed to provide you with the utmost reliability and performance in a wide range of applications. This particular model comes in a TSSOP16 (Thin Shrink Small Outline Package, 16 pins) form factor, which is ideal for space-constrained environments where a small footprint is essential.

Key Features

  • Hex Non-Inverting Buffers: The 74HC365PW features six independent non-inverting buffers with 3-state outputs, which makes it suitable for driving bus lines or buffer memory address registers.
  • 3-State Outputs: The device includes 3-state outputs that can be used in bus-oriented applications. The outputs can be disabled to allow for multiple devices to share a common bus line.
  • High Noise Immunity: Characteristic of CMOS technology, the 74HC365PW offers high noise immunity and low power consumption, making it a robust choice for complex electronic circuits.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2 V to 6 V, ensuring compatibility with a variety of logic levels and providing design flexibility.
  • Low Power Dissipation: The IC has a low power consumption, with a typical static current of only 1 µA, which is beneficial for power-sensitive applications.

Applications

The versatility of the NXP 74HC365PW makes it suitable for a broad range of applications, including:

  • Buffering and driving bus lines in computing and telecommunications systems
  • Memory address driving for high-capacity memory modules
  • Logic level shifting for interfacing different voltage domains
  • General-purpose logic applications where buffer line drivers are required

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HC365PW is no exception. This product is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and NXP's reputation for reliability, you can trust this component to perform consistently in your electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,097 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess