EN
  • EN
  • DE

74HC3G34DC

Part No 74HC3G34DC
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Triple Buffer Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815900-74HC3G34DC
Ultra Librarian 3D Model Ultra Librarian 74HC3G34DC CAD Model

Description

Introducing the NXP 74HC3G34DC: A High-Performance Triple Buffer

The NXP 74HC3G34DC is a high-speed CMOS device that is part of the 74HC family, known for its robust performance and low power consumption. This triple buffer chip is designed to ensure signal integrity by strengthening weak input signals, making it an ideal choice for driving heavy loads or long traces on a printed circuit board (PCB).

The 74HC3G34DC features three independent buffer gates in a single package, each capable of providing high drive capability. This makes it suitable for interfacing between different logic levels, driving capacitive loads, or simply buffering signals to prevent unwanted interactions between circuit components.

Key Features

  • Logic Type: Triple Buffer, Non-Inverting
  • Supply Voltage Range: 2.0V to 6.0V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High Noise Immunity: Characterized by a balanced propagation delay and transition times, the device is less susceptible to noise, which is critical for stable operation in electrically noisy environments.
  • Low Power Consumption: The CMOS technology used in the 74HC3G34DC ensures low quiescent current, making it suitable for battery-operated applications.
  • Output Drive Capability: Capable of driving up to 5.0 mA at 5V, which allows the device to drive LEDs, relay coils, and other moderately heavy loads without additional components.
  • Temperature Range: Operational from -40°C to +125°C, ensuring reliability across a wide range of environmental conditions.
  • Package: Available in a small-outline package, optimizing board space without compromising performance.

Applications

The versatility of the NXP 74HC3G34DC makes it suitable for a multitude of applications, including but not limited to:

  • Signal buffering and strengthening for buses and long traces
  • Interfacing between different logic levels in mixed-voltage systems
  • Driving capacitive loads such as touchscreens and memory interfaces
  • Power management in distributed supply systems
  • General-purpose logic buffering

With its combination of high drive capability, wide voltage range, and low power consumption, the NXP 74HC3G34DC is a reliable and efficient solution for designers looking to enhance signal integrity in their digital logic circuits.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess