EN
  • EN
  • DE

74HC4017DB

Part No 74HC4017DB
Manufacturer NXP / Nexperia
Description Johnson decade counter with 10 decoded outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 721853-74HC4017DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4017DB CAD Model

Description

The NXP 74HC4017DB is a high-speed Si-gate CMOS device that belongs to a family of counter/divider integrated circuits. This device is designed to be used in various counting and dividing applications in a wide range of electronic equipment, from simple consumer electronics to complex industrial machinery.

Key Features

  • Decade Counter/Divider: The 74HC4017DB is capable of counting from 0 to 9 cyclically, making it ideal for decade counting operations.
  • High-Speed Operation: This IC operates at a high speed, which allows for quick counting and response times in applications requiring rapid data processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the device has a low power consumption, making it suitable for battery-powered devices.
  • Multiple Counting Modes: It includes various counting modes such as reset, enable, and disable, offering flexibility in control for different types of applications.
  • 5 Stage Johnson Counter: The 74HC4017DB features a 5 stage Johnson counter with 10 decoded outputs, each output representing one of the ten states of the counter's sequence.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, accommodating various levels of power supplies.

Applications

The versatility of the NXP 74HC4017DB allows it to be used in numerous applications, including:

  • Digital counters and timers
  • Frequency dividers
  • LED displays and light sequencers
  • Alarm systems
  • Embedded systems for control processes

Package Details

The NXP 74HC4017DB comes in a small-outline package that is both space-saving and suitable for automated surface-mount assembly processes. Its robust design ensures reliable operation in a variety of environmental conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HC4017DB is manufactured in compliance with the highest industry standards, ensuring consistent performance and longevity for your electronic projects.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3147 $50.3520
390+ $0.2583 $100.7370
600+ $0.2502 $150.1200
830+ $0.2421 $200.9430
1,070+ $0.2341 $250.4870
1,430+ $0.2098 $300.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,950 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess