EN
  • EN
  • DE

74HC4052BQ

Part No 74HC4052BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-channel analog multiplexer, demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131807-74HC4052BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4052BQ CAD Model

Description

Product Overview: 74HC4052BQ Dual 4-channel Analog Multiplexer/Demultiplexer

The 74HC4052BQ from NXP Semiconductors is a versatile and high-performance dual 4-channel analog multiplexer/demultiplexer that belongs to the 74HC family. This integrated circuit (IC) is designed to handle both digital and analog signals, making it an ideal choice for various applications where signal routing is required.

With its silicon gate CMOS technology, it ensures low power consumption while maintaining a broad voltage range, from 2V to 10V. This makes the 74HC4052BQ suitable for interfacing with both TTL and CMOS logic levels without the need for external components, thus simplifying design and reducing overall system cost.

The 74HC4052BQ features two independent 4-channel multiplexers/demultiplexers with common select logic, including two binary control inputs (A and B) and an inhibit input. The inhibit input is particularly useful for turning off all signal paths and achieving a high-impedance state at the outputs, which is beneficial in multiplexed data bus applications.

Each multiplexer/demultiplexer has four independent inputs/outputs (nY0 to nY3) and a common input/output (nZ). The device can be used in various configurations such as a dual 4-channel multiplexer, a single 8-channel multiplexer, or a dual 4-channel demultiplexer, providing design flexibility.

The 74HC4052BQ comes in a DHVQFN16 package, known for its small footprint and excellent thermal performance. It is leadless, which helps in achieving a more compact PCB layout and is suitable for reflow soldering, aligning with modern manufacturing processes.

Typical applications for the 74HC4052BQ include signal gating, analog-to-digital conversion, video signal routing, and audio signal routing. Its robust design ensures reliable operation in extended temperature ranges, making it a preferred choice for industrial, consumer electronics, and telecommunication systems.

In summary, the 74HC4052BQ from NXP is a highly functional and reliable component for designers looking to efficiently route analog or digital signals within their electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
NXP / Nexperia
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6964 $52.2300
175+ $0.5715 $100.0125
275+ $0.5536 $152.2400
375+ $0.5357 $200.8875
485+ $0.5179 $251.1815
650+ $0.4643 $301.7950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,450 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess