Product Overview: 74HC640DB from NXP Semiconductors
The 74HC640DB is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption characteristic of CMOS integrated circuits, along with the ability to drive 15 LSTTL loads.
Key Features:
- Octal Bus Transceiver: The 74HC640DB features eight bidirectional transceivers, making it ideal for interfacing between different voltage domains in a bus-oriented system.
- 3-State Outputs: Each transceiver has 3-state outputs which include a disable feature that places the output in a high impedance state. This is particularly useful for shared data bus applications where multiple drivers can exist on the same bus line.
- Wide Operating Voltage Range: It operates over a wide voltage range from 2.0 to 6.0 V, accommodating various levels of logic and allowing integration with both 3.3V and 5V systems.
- High Noise Immunity: The CMOS technology provides high noise immunity, ensuring stable operation in noisy electrical environments.
Applications:
The versatility of the 74HC640DB makes it suitable for a broad range of applications, including:
- Bus interface or bus driver applications where data flow is controlled and needs to be isolated.
- Memory switching circuits, where data lines require bidirectional control.
- Interfacing and level shifting between different logic circuits within a system.
Product Specifications:
Attribute
Details
Package
SSOP20
Logic Type
Octal Transceiver, Non-Inverting
Operating Temperature
-40°C to +125°C
Supply Voltage
2.0V to 6.0V
Overall, the 74HC640DB from NXP Semiconductors is a robust, versatile integrated circuit that offers reliable performance for digital communication and interfacing needs within electronic systems.