EN
  • EN
  • DE

74HCT153PW

Part No 74HCT153PW
Manufacturer NXP / Nexperia
Description 74HC/HCT153 Dual 4-input multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1104+
Reference case TSSOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729181-74HCT153PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT153PW CAD Model

Description

The 74HCT153PW is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is part of the 74HCT family, known for its high noise immunity and low power consumption.

Key Features

  • Dual 4-input multiplexer: The 74HCT153PW features two 4-input multiplexers with common select inputs and separate enable inputs, allowing for flexible control of input signals.
  • Logic Level Compatibility: This device is capable of interfacing with TTL levels, thanks to its high noise immunity of HCT logic levels.
  • Power Supply: It operates on a power supply range of 4.5V to 5.5V, making it suitable for a wide variety of applications in the digital domain.
  • Speed Performance: The 74HCT153PW boasts a high-speed performance, ensuring quick response times and efficient data handling in complex circuits.

Applications

The 74HCT153PW is versatile and can be used in various applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations

Package Information

The device is provided in a TSSOP-16 (Thin Shrink Small Outline Package) which is a surface-mount package. This compact package is ideal for situations where space-saving is crucial on PCB designs.

Quality and Reliability

NXP Semiconductors ensures that the 74HCT153PW meets rigorous quality and reliability standards. The device is designed for a long operational life and stable performance in a variety of environmental conditions.

Environmental Compliance

The 74HCT153PW is committed to environmental sustainability and is compliant with RoHS (Restriction of Hazardous Substances), reflecting NXP's dedication to reducing the ecological footprint of their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess