EN
  • EN
  • DE

74HCT1G00GW

Part No 74HCT1G00GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132060-74HCT1G00GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT1G00GW CAD Model

Description

The 74HCT1G00GW is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated using silicon gate C2MOS technology and designed by NXP Semiconductors, a trusted name in the electronics industry. This product is a single 2-input NAND gate, encapsulated in a compact SOT-353 (SC-88A) surface-mounted package.

Key Features

  • Operating Voltage: The device operates at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with standard 5V digital systems.
  • High-Speed Performance: It boasts a typical propagation delay (t<sub>pd) of only 8ns, ensuring fast response times in critical applications.
  • Low Power Consumption: Its low power dissipation is exemplified by a typical I<sub>CC of just 1μA (max) when in the off state, making it ideal for power-sensitive designs.
  • Output Drive Capability: The 74HCT1G00GW can drive up to 5 TTL loads, providing sufficient current for most logic-level interfacing needs.
  • High Noise Immunity: It has a noise immunity greater than 50% of the supply voltage (V<sub>CC), which helps in maintaining signal integrity in noisy environments.
  • ESD Protection: The device includes protection against electrostatic discharge, enhancing its durability and reliability in sensitive applications.

Applications

The 74HCT1G00GW is versatile and can be used in a wide variety of electronic circuits. Common applications include:

  • Function generation
  • Digital logic circuits
  • Control systems
  • Embedded systems
  • Signal processing

Quality and Reliability

NXP's commitment to quality ensures that the 74HCT1G00GW meets stringent industry standards for performance and reliability. Each device undergoes rigorous testing to ensure it meets the high-quality benchmarks set by NXP Semiconductors.

Environmental and Regulatory Compliance

The 74HCT1G00GW is compliant with RoHS (Restriction of Hazardous Substances) and is free from environmentally harmful substances. It is also supported by NXP's product longevity program, assuring availability for extended periods.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0604 $57.9840
2,330+ $0.0497 $115.8010
3,610+ $0.0480 $173.2800
4,965+ $0.0466 $231.3690
6,430+ $0.0450 $289.3500
8,600+ $0.0403 $346.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess