EN
  • EN
  • DE

74HCT20DB

Part No 74HCT20DB
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 751520-74HCT20DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT20DB CAD Model

Description

Product Overview: 74HCT20DB

The 74HCT20DB from NXP Semiconductors is a high-performance integrated circuit that belongs to the 74HCT family. This product is designed to deliver the functionality of dual 4-input NAND gates in a single, compact package. The 74HCT20DB operates with a 5V power supply and is compatible with TTL levels, making it suitable for interfacing with older technology as well as modern digital systems.

Key Features:

  • Logic Type: The device incorporates two independent 4-input NAND gates, providing the fundamental building block for digital logic circuits.
  • Supply Voltage: It operates at a standard 5V supply voltage, ensuring compatibility with a wide range of digital systems and other TTL logic devices.
  • High-Speed Performance: The 74HCT20DB offers fast propagation delays and high-speed operation, which is essential for high-performance computing and signal processing applications.
  • Output Capability: It can drive up to 10 LSTTL loads, ensuring robust signal transmission and the ability to drive multiple inputs.
  • Power Consumption: The device features low power consumption, making it an efficient choice for energy-sensitive designs.
  • Package: The 74HCT20DB is available in a SO20 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

The 74HCT20DB is ideal for a variety of applications where digital logic is required, including:

  • Computing systems
  • Signal processing
  • Control systems
  • Embedded systems
  • Logic interface circuits
  • Function generators

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HCT20DB is no exception. It is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for performance and durability. Whether for commercial or industrial applications, the 74HCT20DB is an excellent choice for designers looking for a reliable dual 4-input NAND gate solution.

For more detailed information, specifications, and data sheets, customers are encouraged to visit the official NXP Semiconductors website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess