The NXP 74HCT240PW is a high-performance, octal buffer and line driver designed to interface with 5V systems. This integrated circuit is part of the 74HCT family, which is known for its high noise immunity and low power consumption. The 74HCT240PW is specifically engineered to drive bus lines or buffer memory address registers, making it a versatile choice for a variety of digital applications.
Key Features
- Logic Type: Octal buffer/line driver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
- Output Current: High-level: -6 mA, Low-level: 6 mA
- Package: TSSOP20 (Thin Shrink Small Outline Package) with 20 pins for surface mount technology
- Temperature Range: -40°C to +125°C, suitable for industrial applications
- Logic Level Compatibility: TTL input and output switching levels
- Propagation Delay: Fast propagation delay time, enhancing overall system speed
Product Applications
The 74HCT240PW is designed for use in a broad range of applications, including:
- Buffering and driving bus lines in computing and digital systems
- Interfacing and signal conditioning between peripherals
- Memory address driving for high-speed data processing
- General-purpose logic applications requiring bidirectional communication
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and the 74HCT240PW is no exception. This device is manufactured with the highest standards, ensuring reliable performance in demanding environments. With its robust design, the 74HCT240PW is capable of withstanding the rigors of industrial temperatures and is resilient against electrical noise, making it a trustworthy component in your electronic designs.
Ordering Information
To order the NXP 74HCT240PW, or to request samples for testing, visit the NXP Semiconductors official website or contact an authorized distributor. Ensure that you specify the correct package type (TSSOP20) and temperature range to meet your application requirements.