EN
  • EN
  • DE

74HCT244D

Part No 74HCT244D
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Logical Function Buffer/Line Driver
Mounting Surface Mount
Number of Channels 8
Operating Temp Range -40C to 125C
Output Type 3-State
Package Type SO
Packaging Bulk
Pin Count 20
Polarity Non-Inverting
Quiescent Current 8 uA
Propagation Delay Time 45 ns
Number of Elements 2
High Level Output Current -6 mA
Operating Temperature Classification Automotive
Number of Inputs 8
Number of Outputs 8
Low Level Output Current 6 mA
Logic Family HCT
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 4.5 V
Operating Supply Voltage (Max) 5.5 V
Win Source Part Number 094065-74HCT244D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Signal Processing
Family Name 74HCT244
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 74HCT244D CAD Model

Description

Product Overview: 74HCT244D by NXP Semiconductors

The 74HCT244D is a high-speed Si-gate CMOS device and belongs to a family of octal non-inverting buffer/line drivers designed to feature the performance of the LSTTL while maintaining the low power consumption of standard CMOS integrated circuits. Manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics, the 74HCT244D is a testament to the company's commitment to providing robust and reliable components for a broad range of electronic applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Logic Family: HCT
  • Output Capability: Bus Driver
  • IC Output Type: 3-state
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Pin Count: 20
  • Package Type: SOIC
  • Logic Case Style: SO
  • Propagation Delay: 8ns at 4.5V

Applications

The 74HCT244D is versatile and can be used in a myriad of applications. It is particularly suited for driving bus lines or buffer memory address registers given its high fan-out and drive characteristics. Its common applications include:

  • Buffering in bus-oriented systems
  • Memory address driving
  • Data transmission
  • Input/output port expansion

Quality and Reliability

NXP Semiconductors is known for its dedication to quality, and the 74HCT244D is no exception. It is produced under stringent quality control measures to ensure that each component meets the highest standards of performance and reliability. The device's robust construction and adherence to industry standards make it a reliable choice for critical and demanding electronic circuits.

Environmental Compliance

Committed to environmental sustainability, NXP designs the 74HCT244D to be compliant with various international standards, including RoHS and Green Product requirements. This ensures that the device is not only functional but also environmentally friendly, minimizing its ecological footprint throughout its lifecycle.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
415+ $0.2430 $100.8450
640+ $0.2348 $150.2720
920+ $0.2184 $200.9280
1,190+ $0.2102 $250.1380
1,490+ $0.2020 $300.9800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess