EN
  • EN
  • DE

74HCT257N,652

Part No 74HCT257N,652
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name 74HCT257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 954-74HCT257N652, 933670180652, 568-2814-5, 74HCT257N652
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908256-74HCT257N,652
Ultra Librarian 3D Model Ultra Librarian 74HCT257N,652 CAD Model

Description

Product Overview: 74HCT257N,652

The 74HCT257N,652 is a high-quality digital multiplexer from NXP Semiconductors, designed to operate with a power supply range of 4.5V to 5.5V. This particular component is a quad 2-input multiplexer with 3-state outputs, making it an essential building block for a wide variety of digital circuit designs.

Constructed with silicon gate CMOS technology, the 74HCT257N,652 ensures high-speed operation while maintaining the low power consumption characteristic of CMOS devices. It is fully compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with existing TTL-based systems or components without the need for level shifting.

Key Features:

  • Logic Type: Quad 2-Input Multiplexer
  • Output Type: 3-State Outputs
  • Supply Voltage Range: 4.5V to 5.5V
  • Pin Count: 16 pins packaged in a DIP (Dual In-line Package)
  • Propagation Delay Time: Fast switching speeds suitable for high-performance applications
  • Compatibility: TTL input level compatible for a seamless interface with older logic families

Applications:

The 74HCT257N,652 is versatile and can be used in a variety of digital systems. Some common applications include:

  • Data routing and signal gating
  • Function generation
  • Arithmetic logic units (ALUs)
  • Computer memory systems
  • Communication systems and data switches

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74HCT257N,652 is no exception. The device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from NXP products. The robust design is suited for industrial and commercial environments where reliability is paramount.

In summary, the 74HCT257N,652 from NXP Semiconductors is a reliable and efficient solution for designers looking to implement multiplexing functions in their digital systems. Its compatibility with TTL levels, low power consumption, and high-speed operation make it an excellent choice for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess