The NXP 74HCT2G125DC is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, belonging to the 74HCT family. This integrated circuit is designed to interface between different voltage levels, providing a robust solution for driving heavy loads with minimal power consumption. Ideal for applications requiring high noise immunity and output drive capability, the 74HCT2G125DC is compatible with TTL levels while operating at the higher speed of CMOS technology.
Key Features
- Voltage Compatibility: The device is designed to accept 5V input levels while maintaining CMOS low power dissipation.
- 3-State Outputs: Incorporates 3-state outputs to ensure high impedance when not in use, allowing for bus line sharing.
- High Noise Immunity: Possesses a high noise immunity characteristic of the 74HCT family, ensuring reliable operation in electrically noisy environments.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing versatility in interfacing with various logic families.
- Low Power Consumption: Benefits from CMOS technology to ensure low power dissipation, enhancing energy efficiency in complex electronic systems.
Applications
The NXP 74HCT2G125DC is suitable for a wide range of applications, including but not limited to:
- Logic level translation in multi-voltage systems
- Bus driver or buffer for memory address registers
- Input/output port for microprocessors and microcontrollers
- Line driver for long transmission lines
Technical Specifications
Attribute
Value
Logic Family
74HCT
Logic Type
Buffer/Line Driver, Non-Inverting
Number of Channels
2
Output Type
3-State
Supply Voltage - Min
4.5V
Supply Voltage - Max
5.5V
Operating Temperature
-40°C to +125°C
Overall, the NXP 74HCT2G125DC is an excellent choice for designers looking for a reliable and efficient solution for buffering and driving lines in digital circuits. Its robust design and compatibility with TTL levels make it a versatile component in a variety of electronic applications.