EN
  • EN
  • DE

74HCT2G86DP

Part No 74HCT2G86DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input exclusive-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132148-74HCT2G86DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT2G86DP CAD Model

Description

NXP 74HCT2G86DP Dual 2-Input EXCLUSIVE-OR Gate

The NXP 74HCT2G86DP is a high-performance, dual 2-input EXCLUSIVE-OR gate designed to operate with a power supply range of 4.5V to 5.5V. This integrated circuit is part of the 74HCT family, which is characterized by its high-speed CMOS technology. The device is optimized for use in applications where logic switching with low power consumption is essential.

Encased in a TSSOP14 (Thin Shrink Small Outline Package) type package, the 74HCT2G86DP is not only space-efficient but also offers excellent thermal performance, making it suitable for high-density mounting and compact circuit designs. The TSSOP14 package is lead-free and RoHS compliant, which ensures adherence to current environmental standards and regulations.

The 74HCT2G86DP provides two independent EXCLUSIVE-OR gates, each with two inputs. The EXCLUSIVE-OR gate, often denoted as XOR, outputs a high level when the number of high inputs is odd, making it ideal for parity checking, binary addition, and various arithmetic and logical operations. This particular gate is known for its fast propagation delay and transition times, which is critical for high-speed digital circuits.

Compatibility with TTL (Transistor-Transistor Logic) levels makes the 74HCT2G86DP a versatile component that can be easily integrated into systems that require interfacing with legacy logic levels while maintaining CMOS low-power characteristics. The device also features symmetrical output impedance, which ensures balanced propagation delays when driving loads.

Key features of the NXP 74HCT2G86DP include:

  • Wide operating voltage range of 4.5V to 5.5V
  • Low power consumption
  • High noise immunity
  • Compatibility with TTL inputs
  • Balanced propagation delays and transition times
  • ESD protection exceeds JESD 22
  • Multiple package options for design flexibility

With its robust performance and reliable design, the NXP 74HCT2G86DP is an excellent choice for designers looking to implement precise logic functions in their digital systems, from consumer electronics to industrial automation.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess