Product Overview: 74HCT30DT from NXP Semiconductors
The 74HCT30DT is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the development of advanced semiconductor solutions. This particular product is a part of the 74HCT family, known for its high-speed CMOS technology, and is designed to deliver reliable performance for a wide range of digital applications.
Key Features
- Logic Type: The 74HCT30DT is an 8-input NAND gate, which provides a single output that is low only when all eight inputs are high. It is a fundamental component used in digital systems for combining multiple logic signals.
- Supply Voltage Range: It operates at a supply voltage range of 4.5V to 5.5V, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into 5V digital systems.
- High-Speed Performance: This device is characterized by fast switching capabilities, ensuring quick response times in high-speed logic circuits.
- Low Power Consumption: Despite its high-speed operation, the 74HCT30DT is designed to maintain low power consumption, making it suitable for power-sensitive applications.
- Output Drive Capability: The IC can drive up to 10 LSTTL (Low-power Schottky TTL) loads, providing ample current for downstream digital components.
- Package: The device is available in a SO-14 (Small Outline) package, which is compact and suitable for surface-mounted technology (SMT), making it ideal for use in space-constrained applications.
Applications
The versatility of the 74HCT30DT allows it to be employed in a variety of digital circuits and systems, such as:
- Logic function synthesis
- Complex logic circuit implementation
- Control systems
- Computing devices
- Signal processing units
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74HCT30DT is no exception, undergoing rigorous testing to ensure its performance under diverse conditions. With its robust design and NXP's reputation for excellence, this integrated circuit stands as a reliable choice for designers and engineers seeking a dependable 8-input NAND gate solution.