EN
  • EN
  • DE

74HCT373PW.118

Part No 74HCT373PW.118
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer NXP
Win Source Part Number 165216-74HCT373PW.118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT373PW.118 CAD Model

Description

The 74HCT373PW.118 is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). Manufactured by NXP, a leader in semiconductor solutions, this product is part of the 74HCT family which is known for its robustness and compatibility with TTL levels.

Key Features

  • Octal D-type Transparent Latch: The device contains eight latches with 3-state outputs for bus organized system applications.
  • Wide Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, which is suitable for various commercial and industrial applications.
  • High-Speed Performance: The 74HCT373PW.118 offers high-speed performance with typical propagation delays as low as 16ns.
  • Low Power Consumption: This device is designed for optimized power consumption, making it ideal for power-sensitive designs.
  • 3-State Outputs: The 3-state outputs can be used in bus-oriented applications, allowing for efficient data flow control.
  • Compliance: It is compliant with JEDEC standard no. 7A and ensures compatibility with most standard logic products.

Applications

The 74HCT373PW.118 is versatile and can be used in a wide range of applications, including:

  • Buffer/storage registers
  • Bus driver interfaces
  • Control registers
  • Communication systems

Product Specifications

Attribute Description Package TSSOP20 Logic Type Octal D-type Transparent Latch Logic Family HCT Supply Voltage 4.5V to 5.5V Operating Temperature -40°C to +125°C

In conclusion, the 74HCT373PW.118 by NXP is a reliable and efficient solution for designers looking to implement latches with high-speed and low-power operation in their digital systems. Its industry-standard compliance and versatile application range make it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6316 $60.2108
31+ $3.8000 $117.8000
48+ $3.6810 $176.6880
65+ $3.5632 $231.6080
84+ $3.4442 $289.3128
113+ $3.0873 $348.8649
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess