EN
  • EN
  • DE

74HCT423DB,118

Part No 74HCT423DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 22ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 130627-74HCT423DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT423DB,118 CAD Model

Description

Product Overview: 74HCT423DB,118 by NXP Semiconductors

The 74HCT423DB,118 is a high-performance, dual retriggerable monostable multivibrator with reset, crafted by NXP Semiconductors. This integrated circuit (IC) falls under the 74HCT family, which means it combines the operational characteristics of the CMOS technology with the TTL logic levels compatibility. This device is designed to be used in applications requiring precise timing pulses and temporary data storage, making it an excellent choice for a wide range of digital applications.

Key Features

  • Logic Family: The IC belongs to the 74HCT family, which is well-known for its high-speed CMOS functionality.
  • Operating Voltage: It operates at a standard 5V power supply, which is typical for TTL compatible logic devices.
  • Output Pulse Width Control: The pulse width is determined by external components (RC network) that users can select to suit their specific application needs.
  • Dual Retriggerable Monostable Multivibrator: The device contains two independent multivibrators that can be triggered by either a rising or a falling edge, providing versatility in timing applications.
  • Direct Reset Input: The reset function is synchronous, allowing for immediate termination of the output pulse regardless of its duration.
  • High Noise Immunity: The 74HCT series is known for its excellent immunity to electrical noise, ensuring reliable operation in challenging environments.
  • Compatibility: TTL output level compatibility allows for direct interfacing with TTL logic components without the need for additional level shifting.

Applications

The 74HCT423DB,118 is suitable for various applications, including:

  • Timing circuits
  • Temporary data storage
  • Pulse shaping
  • Delay lines
  • Industrial controls

Package and Quality

The device is offered in a convenient SOIC-16 package, which is ideal for space-constrained applications. It is also available in a bulk package, denoted by the "118" at the end of the product code, making it suitable for large volume production requirements. NXP's commitment to quality ensures that the 74HCT423DB,118 meets the stringent industry standards for performance and reliability.

Whether you're designing complex timing solutions or looking for a reliable pulse generator, the 74HCT423DB,118 from NXP Semiconductors is a versatile choice that offers both performance and integration ease.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess