EN
  • EN
  • DE

74HCT4514PW

Part No 74HCT4514PW
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729184-74HCT4514PW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4514PW CAD Model

Description

NXP 74HCT4514PW - 4-to-16 Line Decoder/Demultiplexer with Input Latches

The NXP 74HCT4514PW is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is designed to decode four binary input lines to one of sixteen mutually exclusive outputs. This particular component is a vital piece in various digital systems where it is necessary to convert binary information into a format suitable for display or further processing.

The device features an input latch with a LE (latch enable) input, making it possible to store a 4-bit word. This word is then used to determine which one of the sixteen outputs will go high. In addition to the latch feature, this decoder/demultiplexer includes an active low enable input (E), which can be used to enable or disable the decoding function, allowing for flexible control within a digital circuit.

Encased in a TSSOP-24 (thin shrink small outline package), the 74HCT4514PW is designed for space-saving on printed circuit boards and is suitable for SMT (surface-mount technology) assembly processes. Its balanced propagation delays and output transition times contribute to its reliable and predictable performance in high-speed applications.

Key features of the NXP 74HCT4514PW include:

  • Decodes a 4-bit address to one of sixteen active high outputs
  • Input latching capability for address hold
  • Active low enable input for easy expansion or gating
  • Complies with JEDEC standard no. 7A
  • ESD protection: HBM JESD22-A114E exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
  • Multiple package options for design flexibility
  • Specified from -40°C to +85°C and -40°C to +125°C

The 74HCT4514PW is suitable for a wide array of applications including computer systems, instrumentation, control systems, and anywhere a high-density, high-speed decoder is required. Its ability to interface with TTL logic levels also makes it versatile for mixed-technology environments.

Overall, the NXP 74HCT4514PW is a robust and reliable choice for designers looking to implement efficient decoding solutions in their digital systems, with the added advantage of latch control for more complex operations.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess