EN
  • EN
  • DE

AF82US15W-SLGFQ

Part No AF82US15W-SLGFQ
Manufacturer Intel
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Manufacturer Homepage www.intel.com
RoHS State Request Verification
Win Source Part Number 758737-AF82US15W-SLGFQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AF82US15W-SLGFQ CAD Model

Description

The AF82US15W-SLGFQ is a Mobile Intel® US15W Express Chipset. It's a single-chip chipset designed for ultra-mobile PCs (UMPCs) and embedded applications. It offers a balance of low power consumption and adequate performance for basic computing tasks. This chipset integrates graphics, memory controller, and I/O functionalities into a single package, contributing to a smaller footprint and lower system cost.

Applications

  • Ultra-Mobile PCs (UMPCs): Designed for use in compact and portable UMPC devices.
  • Embedded Systems: Suitable for embedded applications requiring low power consumption and compact size.
  • Industrial Control Systems: Used in industrial environments where energy efficiency is a priority.
  • Thin Clients: Employed in thin client devices for accessing remote applications and data.

Features

  • Integrated Graphics: Features integrated Intel® Graphics Media Accelerator (GMA) 500 for basic graphics capabilities.
  • Low Power Consumption: Designed for ultra-low power operation, extending battery life in portable devices.
  • Single-Chip Design: Integrates graphics, memory controller, and I/O functionalities into a single chip.
  • Support for DDR2 Memory: Supports DDR2 memory technology for efficient memory access.

Benefits

  • Extended Battery Life: Low power consumption translates to longer battery life in UMPCs and mobile devices.
  • Compact Design: Single-chip design enables smaller and more compact system designs.
  • Cost-Effective Solution: Integrated functionalities reduce the need for separate components, lowering system cost.
  • Adequate Performance: Provides sufficient performance for basic computing tasks such as web browsing, email, and office applications.

Additional Details

The AF82US15W-SLGFQ supports a range of I/O interfaces, including USB, SATA, and PCI Express. It is typically paired with an Intel Atom processor for a complete low-power computing solution. Detailed specifications, including power consumption, thermal characteristics, and supported operating systems, can be found in the Intel product documentation. The SLGFQ S-Spec code indicates specific manufacturing and testing parameters for the chipset. Understanding these parameters is crucial for proper system integration and optimization.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess