EN
  • EN
  • DE

74HCT4538N

Part No 74HCT4538N
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 35ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 27326-74HCT4538N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian 74HCT4538N CAD Model

Description

The 74HCT4538N is a high-performance, dual precision monostable multivibrator integrated circuit, designed and manufactured by NXP Semiconductors. It belongs to the 74HCT family, which is compatible with TTL (Transistor-Transistor Logic), and operates with CMOS (Complementary Metal-Oxide-Semiconductor) technology. This IC is ideal for a wide range of timing, pulse generation, and delay applications across various electronic systems.

Key Features

  • Logic Family: The device is part of the 74HCT series, ensuring compatibility with industry-standard TTL logic levels while providing the benefits of CMOS technology, such as lower power consumption and higher speed.
  • Configuration: It contains two independent monostable multivibrators (also known as "one-shots") in a single package, making it a versatile choice for designs requiring multiple timing elements.
  • Supply Voltage: It operates at a supply voltage range of 4.5V to 5.5V, which is typical for 5V digital systems.
  • Output Pulse Width: The pulse width is adjustable through external RC components, providing designers with flexibility in timing adjustments to meet specific application requirements.
  • Triggering: Each multivibrator features both positive and negative edge triggering, which allows for precise control over pulse generation.
  • Output Current: High current output capability, with the ability to source or sink up to 8 mA, enabling direct interfacing with other logic families or driving light loads.
  • Temperature Range: The device is specified for operation from -40°C to +125°C, making it suitable for industrial-grade applications.

Applications

The 74HCT4538N is used in various applications that require precise timing solutions, including:

  • Timing circuits
  • Pulse generation
  • Delay lines
  • Sequential systems
  • Waveform shaping

Package and Quality

This IC comes in a DIP-16 (Dual In-line Package) format, which is widely used and easy to handle for prototyping or production. NXP Semiconductors ensures high-quality standards, and the 74HCT4538N is no exception, providing reliable performance for critical electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
STMicroelectronics
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess