EN
  • EN
  • DE

74HCT573PW,118

Part No 74HCT573PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 17ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 102956-74HCT573PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT573PW,118 CAD Model

Description

The 74HCT573PW,118 is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this octal D-type transparent latch is designed for use in systems that require the capture and retention of multiple data bits simultaneously. It is a robust and versatile component that is suitable for a wide range of applications, including computers, telecommunications, and instrumentation.

Key Features

  • Logic Type: Octal D-type transparent latch
  • Bus Hold Function: Prevents floating inputs and eliminates the need for pull-up/down resistors
  • Number of Pins: 20-pin TSSOP package
  • Logic Family: 74HCT
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL levels
  • Output Capability: Standard
  • IC Output Type: Tri-state, non-inverted
  • Propagation Delay: High-speed performance
  • Temperature Range: -40°C to +125°C operating range

Product Applications

The 74HCT573PW,118 is ideal for applications where data needs to be stored temporarily. It is commonly used in:

  • Registering and buffering of data
  • Control systems
  • Data management systems
  • Communication switches
  • Embedded systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The 74HCT573PW,118 is no exception, offering:

  • High noise immunity
  • Low power consumption
  • ESD protection
  • Compliance with JEDEC standard no. 7A
  • Multiple package options

Environmental and Compliance Information

The 74HCT573PW,118 is RoHS compliant and free from harmful substances, making it a safe choice for both the environment and end-users. It also adheres to the stringent quality standards set by NXP, ensuring reliable performance in diverse operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
460+ $0.2182 $100.3720
715+ $0.2108 $150.7220
1,020+ $0.1961 $200.0220
1,325+ $0.1887 $250.0275
1,655+ $0.1813 $300.0515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,670 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess