EN
  • EN
  • DE

74HCT688DB,118

Part No 74HCT688DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 34ns @ 4.5V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -40°C to 125°C
Mounting Surface Mount
Win Source Part Number 115877-74HCT688DB,118
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian 74HCT688DB,118 CAD Model

Description

Product Overview: 74HCT688DB,118 - NXP Semiconductors

The 74HCT688DB,118 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for their commitment to innovation and quality in the semiconductor industry. This particular IC belongs to the 74HCT family, which is compatible with TTL levels and known for its high-speed CMOS technology. The 74HCT688DB,118 is designed to function as an 8-bit magnitude comparator that provides a multitude of features suitable for various digital applications.

Key Features

  • Logic Type: 8-bit identity/magnitude comparator
  • Supply Voltage Range: 4.5 V to 5.5 V, making it ideal for 5V systems
  • Operating Temperature: -40°C to +125°C, ensuring reliability under extreme conditions
  • Package: SSOP-20 type package, which is suitable for surface-mounted technology
  • Output Capability: Standard outputs with a 25mA sink capability
  • Input Level: CMOS level inputs to ensure low input capacitance and high noise immunity

Functionality

The 74HCT688DB,118 compares two 8-bit words and provides an output that indicates the equality or magnitude difference between them. The comparison is performed by checking each corresponding bit pair and the output will be low if the two words are identical. This feature is essential for systems that require precise data matching or sorting algorithms.

Applications

With its robust design and precision, the 74HCT688DB,118 is suitable for a wide array of applications, including:

  • Data processing systems
  • Microprocessor-based systems
  • Binary comparison tasks
  • System monitoring and control
  • Instrumentation and measurement equipment

Quality and Reliability

NXP Semiconductors ensures that the 74HCT688DB,118 meets the highest quality standards. Each IC undergoes rigorous testing and verification processes to guarantee performance and durability. As a result, customers can trust the 74HCT688DB,118 for their critical electronic designs and applications.

In summary, the 74HCT688DB,118 from NXP Semiconductors is a versatile and reliable component that offers precise comparison capabilities, making it an excellent choice for designers looking to incorporate an 8-bit magnitude comparator in their digital systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6851 $60.1659
22+ $5.4851 $120.6722
33+ $5.3142 $175.3686
45+ $5.1421 $231.3945
59+ $4.9711 $293.2949
78+ $4.4571 $347.6538
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess