EN
  • EN
  • DE

MC10H166P

Part No MC10H166P
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Description 5-Bit Magnitude Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Magnitude Comparator
Resolution 5
Output Active High
Output Function A<B, A>B
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Max Propagation Delay @ V, Max CL 3.7ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Package 16-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 732474-MC10H166P
Popularity Medium
Supply and Demand Status Balance
Family Name MC10H166
Introduction Date December 19, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian MC10H166P CAD Model

Description

The MC10H166P is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This product is a part of ON Semiconductor's extensive line of high-speed logic components and is designed to suit the demanding requirements of today's fast-paced electronic industry.

Key Features

  • Technology: The MC10H166P is built on advanced ECL (Emitter-Coupled Logic) technology, offering rapid switching speeds and high signal integrity.
  • Functionality: This device is a 4-bit universal shift/storage register, which provides versatile functions including parallel loading, serial-to-parallel conversion, and serial shifting.
  • Package: The component comes in a PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, providing robustness for various applications.
  • Supply Voltage: It operates with a standard ECL power supply voltage, typically at -5.2 volts, ensuring compatibility with other ECL-based components.
  • Performance: With its high-speed performance, the MC10H166P is capable of handling fast data rates, making it ideal for high-frequency operations in digital systems.

Applications

The MC10H166P is versatile enough to be used in a variety of applications, including:

  • High-speed computing and data processing systems
  • Communication infrastructure, such as routers and switches
  • Test and measurement equipment
  • Signal processing units
  • Aerospace and defense electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC10H166P is no exception, undergoing rigorous testing and quality control processes to ensure it performs to specifications under varying conditions. With ON Semiconductor's reputation for manufacturing excellence, users can be confident in the consistent performance and durability of the MC10H166P.

Support and Resources

Customers can access a wide range of resources provided by ON Semiconductor, including detailed datasheets, application notes, and technical support. These resources are designed to assist in the seamless integration of the MC10H166P into various electronic systems, ensuring optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 8B 24DIP / Magnitude Comparator Bit Active High Output AB 24-PDIP
Lowest to $5.6324
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Microchip Technology
IC COMPARATOR MAGNITUDE 24CERPCK / Magnitude Comparator Bit Active High Output AB 24-CerPack
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
ON Semiconductor
MAGNITUDE COMPARATOR / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Lowest to $3.2640
Texas Instruments
IC COMPARATOR MAGNITUDE 24SOIC / Magnitude Comparator Bit Active High Output AB 24-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2770 $57.9390
18+ $6.7914 $122.2452
27+ $6.5793 $177.6411
37+ $6.3670 $235.5790
47+ $6.1548 $289.2756
63+ $5.5181 $347.6403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess