EN
  • EN
  • DE

MC33560DW

Part No MC33560DW
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description Power Management and Interface IC for Smartcard Readers and Couplers | IC PWR MGMT READERS/CPLR 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Smart Card Reader, Writer
Interface Microcontroller
Supply Voltage (V) 1.8V ~ 6.6V
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number MC33560
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1218432-MC33560DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33560DW CAD Model

Description

ON Semiconductor MC33560DW - Smart Card Interface

The ON Semiconductor MC33560DW is a sophisticated interface chip designed to facilitate communication between smart cards and microprocessors. This integrated circuit is tailored to meet the stringent requirements of ISO 7816, GSM 11.11, and other relevant smart card interface standards. The MC33560DW is a key component for applications such as mobile phones, banking systems, security systems, and various other smart card-related applications.

Encased in a compact SOIC-28 wide body package, the MC33560DW is engineered to provide a reliable and efficient connection between smart cards and host devices. Its design is centered on ensuring secure data exchange, low power consumption, and high integration to minimize external component requirements and simplify design efforts for system engineers.

Key features of the MC33560DW include:

  • Supply voltage range from 2.7V to 6V, accommodating a variety of operating conditions and system requirements.
  • Adjustable smart card supply voltage (VCC), which can be programmed to 3V or 5V to match the needs of different smart card technologies.
  • Protection mechanisms such as short-circuit and thermal protection, enhancing the reliability and durability of the interface.
  • Low power consumption, with a power-saving standby state, making it ideal for portable and battery-powered devices.
  • Serial Interface Engine (SIE) that handles the ISO 7816-3 protocol, reducing the software overhead on the host microprocessor.
  • Eight programmable I/O ports for flexibility in handling various smart card signals.

The MC33560DW also supports a wide range of communication speeds, which can be easily configured to match the communication requirements of different cards and systems. The integrated voltage regulator and level shifters allow for direct interfacing with microprocessors without the need for additional external components, streamlining the design process.

Overall, the ON Semiconductor MC33560DW is a highly integrated and feature-rich smart card interface solution that offers robust performance, security, and ease of use for developers looking to incorporate smart card technology into their products.

You May Also Be Interested in

Texas Instruments
PATTI / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess