EN
  • EN
  • DE

MC33689DDWBR2

Part No MC33689DDWBR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description System Basis Chip with LIN Transceiver | IC SYSTEM BASE W/LIN 32-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Tape (CT)
Status Obsolete
Applications Automotive Mirror Control
Interface SPI Serial
Supply Voltage (V) 5.5V ~ 18V
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Mounting Style SMD
Family Part Number MC33689
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218458-MC33689DDWBR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33689DDWBR2 CAD Model

Description

The MC33689DDWBR2 is a highly integrated System Basis Chip (SBC) from NXP Semiconductors, designed to support the demanding requirements of automotive power management and communication. This versatile chip serves as a critical component in vehicle electronic systems, providing both power management and data communication functionalities.

Key Features

  • Integrated Power Management: The device includes a range of power control and monitoring features, such as voltage regulators and watchdog timers, to ensure reliable operation of the vehicle's electronic systems.
  • Multiple Communication Interfaces: Equipped with a LIN 2.0 transceiver, the MC33689DDWBR2 facilitates local interconnect network communication, which is essential for connecting various components within the vehicle.
  • Enhanced Safety: With its built-in fail-safe features, such as under-voltage detection and over-temperature protection, the chip ensures that the system operates safely under various conditions.

Applications

The MC33689DDWBR2 is particularly suited for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Steering wheel functions
  • Climate control units

Technical Specifications

  • Supply Voltage Range: 5.5 V to 27 V
  • Operating Temperature Range: -40°C to 125°C
  • Package: SOIC-28 Wide Body
  • Communication Protocols: LIN 2.0

With its robust design and comprehensive feature set, the MC33689DDWBR2 from NXP stands out as a reliable choice for automotive manufacturers seeking to enhance the functionality and safety of their vehicles' electronic systems. Its integration of power management and communication capabilities into a single chip helps to streamline system design, reduce component count, and improve overall system reliability.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess