EN
  • EN
  • DE

BGY887B

Part No BGY887B
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV MODULE SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 340mA
Case / Package SOT115J
Win Source Part Number 039648-BGY887B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGY887B CAD Model

Description

The NXP BGY887B is a high-performance, silicon-based RF power amplifier module designed for a wide range of applications, including but not limited to broadcast transmission, industrial, scientific, and medical (ISM) applications, as well as RF energy uses. As a product from NXP's renowned semiconductor lineup, the BGY887B stands out for its efficiency, reliability, and integration capabilities.

Key Features

  • Frequency Range: The BGY887B is engineered to operate effectively over a broad frequency range, making it highly versatile for various applications.
  • High Gain: It offers an impressive gain level, which ensures a strong signal amplification, critical for maintaining signal integrity over long distances or in environments with high signal attenuation.
  • Efficiency: Designed with power efficiency in mind, the BGY887B minimizes power loss and heat generation, thus reducing the need for additional cooling systems and improving overall system longevity.
  • Robustness: The module is built to withstand tough conditions, ensuring stable performance even under stress, such as high-temperature environments or when subjected to high levels of reflected power.
  • Integration: NXP's BGY887B is designed for easy integration into existing systems, with a compact form factor and compatibility with various circuit designs.

Applications

The versatility of the BGY887B allows it to be used in a multitude of applications. Its robustness and efficiency make it ideal for:

  • Broadcast transmitters for radio and television
  • Industrial heating and welding equipment
  • Medical devices, such as MRI and RF ablation tools
  • Scientific research equipment requiring RF power
  • Development of RF-based cooking and drying appliances

Why Choose the BGY887B?

Choosing the NXP BGY887B means opting for a product that delivers exceptional performance and reliability. Its high gain, efficiency, and robustness make it an excellent choice for designers and engineers looking to enhance their RF systems. With NXP's reputation for quality and support, the BGY887B stands as a top-tier component for any RF application demanding high power and consistent operation.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess