EN
  • EN
  • DE

MAX450CPD

Part No MAX450CPD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description CMOS Video Amplifier
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Voltage Feedback
Number of Circuits 1
SR - Slew Rate 100 V/μs
Operating Supply Current 25mA
Output Current per Channel 15mA
Dual Supply Voltage (±) ±10 V ~ 15 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
RoHS State Request Verification
Win Source Part Number 1213687-MAX450CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX450
Introduction Date January 16, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX450CPD CAD Model

Description

The MAX450CPD from Maxim Integrated is a high-performance, low-power, CMOS analog multiplexer that combines precision, flexibility, and reliability for a wide range of applications. This versatile component is designed to operate with single +15V or dual ±15V power supplies, making it suitable for both industrial and consumer electronics where efficient power management is crucial.

Featuring a dual 4-channel configuration, the MAX450CPD allows users to select multiple analog signals through its multiplexing capabilities, making it an ideal choice for data acquisition systems, test equipment, and communication devices. Its robust design ensures signal integrity, providing high accuracy and minimizing signal loss during the multiplexing process.

One of the standout features of the MAX450CPD is its low charge injection, which ensures minimal disturbance to the signal during channel switching. This characteristic is particularly important in sensitive applications such as audio processing and medical instrumentation, where signal quality is paramount.

Furthermore, the MAX450CPD boasts a low power dissipation profile, which not only conserves energy but also reduces thermal impact on system performance. This is especially beneficial in portable and battery-operated devices, where power efficiency translates to longer operational lifetimes.

The device comes in a compact 14-pin DIP package, making it easy to integrate into a variety of circuit layouts without consuming excessive board space. Its plug-and-play nature simplifies the design process, allowing engineers to focus on optimizing their systems without worrying about complex interfacing issues.

In summary, the MAX450CPD from Maxim Integrated is a reliable and efficient solution for multiplexing analog signals in a multitude of electronic applications. With its precision performance, low power consumption, and compact form factor, it stands out as a valuable component for designers looking to enhance their systems' capabilities.

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess