EN
  • EN
  • DE

TSM103AIWDT

Part No TSM103AIWDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 396308-TSM103AIWDT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM103AIWDT CAD Model

Description

The TSM103AIWDT is a versatile and precision integrated device from STMicroelectronics, designed to offer both voltage reference and operational amplifiers in a single package. This dual operational amplifier integrated circuit (IC) is a perfect solution for a wide range of applications, including power supply management, battery chargers, and energy-efficient systems.

Key Features

  • Integrated Voltage Reference: The TSM103AIWDT features a highly stable and precise voltage reference of 2.5V, which is essential for accurate analog-to-digital conversions and stable voltage regulation in various electronic circuits.
  • Dual Operational Amplifiers: It includes two independent op-amps with low offset voltage, providing excellent performance for signal conditioning, filtering, and amplification tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the TSM103AIWDT operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.7V to 36V, offering flexibility for various system design requirements.
  • Extended Temperature Range: With an operating temperature range from -40°C to +105°C, the TSM103AIWDT ensures reliable performance under extreme environmental conditions.

Applications

The TSM103AIWDT is ideal for a multitude of applications that require precision and efficiency. Its typical applications include:

  • Power supply control and monitoring
  • Battery-powered devices and chargers
  • Motor control systems
  • Analog signal conditioning
  • Current sensing circuits
  • Portable electronic devices

Package and Quality

The TSM103AIWDT comes in a compact SO-8 package, which is well-suited for space-constrained applications. STMicroelectronics ensures high-quality standards, with rigorous testing and quality control measures in place for the TSM103AIWDT, providing designers with a reliable and robust component for their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess