EN
  • EN
  • DE

LE79Q2281DVC

Part No LE79Q2281DVC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function ISLAC DEVICE
Interface PCM
Number of Circuits 4
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807935-LE79Q2281DVC
Ultra Librarian 3D Model Ultra Librarian LE79Q2281DVC CAD Model

Description

Microchip Technology's LE79Q2281DVC Transceiver

The LE79Q2281DVC is a robust and versatile transceiver module from Microchip Technology, designed to facilitate reliable communication in industrial and automotive networks. This product is a testament to Microchip's commitment to delivering high-performance components that cater to the demanding needs of modern electronic systems.

Key Features:

  • High-Speed Data Transfer: The LE79Q2281DVC transceiver is capable of handling high data rates, making it suitable for applications that require quick data exchange while maintaining signal integrity.
  • Low-Power Operation: Designed to be energy-efficient, this transceiver ensures minimal power consumption during operation, which is critical for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: With an industrial-grade temperature range, the LE79Q2281DVC can operate reliably in extreme conditions, ensuring consistent performance in both hot and cold environments.
  • Robust Protection Features: The device includes built-in protection against overvoltage, undervoltage, and other electrical anomalies, safeguarding the transceiver and the system it is a part of against potential damage.
  • Flexible Interface Options: The transceiver is designed to be compatible with a variety of microcontrollers and processors, offering versatility in system design and integration.

Applications:

The LE79Q2281DVC is ideal for a range of applications that require reliable data transmission. Its robustness makes it particularly well-suited for:

  • Automotive networks such as CAN (Controller Area Network)
  • Industrial control systems
  • Building automation and control networks
  • Heavy machinery communication systems

Microchip Technology's LE79Q2281DVC transceiver is designed to meet the stringent requirements of communication networks where downtime is not an option. With its high-speed capabilities, energy efficiency, and rugged design, this transceiver is an excellent choice for engineers and designers looking to build or upgrade their network infrastructure with a reliable, high-quality component.

For more detailed specifications and application notes, or to request samples, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9813 $59.9439
8+ $16.3949 $131.1592
11+ $15.8826 $174.7086
16+ $15.3702 $245.9232
20+ $14.8578 $297.1560
27+ $13.3208 $359.6616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess