EN
  • EN
  • DE
  • IT

MCIMX6G2AVM05AA

Part No MCIMX6G2AVM05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6UL 528MHZ 289MAPBGA / ARM? Cortex?-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX6UL
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LCD, LVDS
Ethernet 10/100Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Base Product Number MCIMX6
Standard Package 1 pcs
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 851642-MCIMX6G2AVM05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6G2AVM05AA CAD Model

Description

NXP MCIMX6G2AVM05AA i.MX 6SoloX Processor

The NXP MCIMX6G2AVM05AA is a high-performance, energy-efficient processor from the i.MX 6SoloX family, designed to deliver a unique blend of multi-core processing for smart devices and IoT applications. It features an advanced dual-core architecture that combines an ARM® Cortex®-A9 core with an ARM® Cortex®-M4 core, allowing for efficient multitasking and real-time responsiveness.

This processor is built on NXP's Smart Application Blueprint for Rapid Engineering (SABRE) platform, which provides a comprehensive development environment that accelerates system design and encourages innovation. The MCIMX6G2AVM05AA is optimized for a range of applications, including automotive infotainment, industrial control, consumer electronics, and smart energy management systems.

Key features of the MCIMX6G2AVM05AA include:

  • Dual-Core Processing: ARM® Cortex®-A9 core running up to 1 GHz for applications processing combined with a Cortex®-M4 core for low-power, real-time processing.
  • Graphics Performance: Integrated 2D and 3D graphics engines with OpenVG™ and OpenGL® ES 2.0 support, delivering rich graphical user interfaces and smooth animations.
  • Advanced Multimedia: Capable of handling full 1080p video encoding and decoding, with support for multiple video formats and high-definition audio.
  • Connectivity Options: A wide range of interfaces including Ethernet, USB 2.0, I2C, SPI, and UART, providing excellent connectivity for various peripheral devices.
  • Security Features: Enhanced security features such as cryptographic acceleration, secure boot, and tamper detection to protect sensitive data.
  • Power Efficiency: Smart power management features that ensure optimal power usage across various operating modes, extending battery life for portable devices.

With its robust processing capabilities and flexible interface options, the NXP MCIMX6G2AVM05AA is an ideal choice for designers looking to create sophisticated and secure products that require both high performance and low power consumption. This processor is not only a powerhouse in terms of computing but also a versatile solution that can adapt to a wide array of end-market requirements.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2832 $50.9824
17+ $5.9759 $101.5903
26+ $5.7892 $150.5192
36+ $5.6024 $201.6864
47+ $5.4157 $254.5379
62+ $4.8555 $301.0410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess