EN
  • EN
  • DE

P1021NSE2HFB

Part No P1021NSE2HFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ P1 800MHZ PBGA689
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series QorIQ P1
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC 3.3
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 125°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Base Product Number P1021
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 651478-P1021NSE2HFB
Ultra Librarian 3D Model Ultra Librarian P1021NSE2HFB CAD Model

Description

The P1021NSE2HFB is a high-performance, power-efficient integrated processor from NXP Semiconductors, renowned for its robust portfolio of processors designed for a wide range of applications. This particular model is part of NXP's QorIQ P1 series, which is engineered to meet the evolving needs of networking, industrial, and general embedded applications.

Key Features

  • Core: Built on Power Architecture technology, the P1021NSE2HFB features a dual-core configuration that delivers exceptional processing capabilities for complex tasks and multitasking environments.
  • Frequency: The processor cores operate at a high frequency, ensuring swift execution of instructions and efficient handling of multiple processes concurrently.
  • Connectivity: This processor is equipped with a rich set of integrated peripherals and interfaces, including Gigabit Ethernet, USB, and PCI Express, which facilitate versatile connectivity options for a variety of applications.
  • Integrated Security: The P1021NSE2HFB includes an advanced security engine that supports a range of cryptographic algorithms, ensuring secure data communication and protection against unauthorized access.
  • Power Efficiency: Designed with energy efficiency in mind, the processor maintains a balance between performance and power consumption, making it ideal for applications that require a compact form factor and extended operational longevity.
  • Package: The processor is available in a highly integrated package that simplifies board design and helps reduce overall system costs.

Applications

The versatility of the P1021NSE2HFB makes it suitable for an array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • Industrial control and automation systems
  • Wireless infrastructure and mobile backhaul
  • Energy management and smart grid infrastructure
  • Embedded computing and IoT devices

In conclusion, the P1021NSE2HFB from NXP is a robust and versatile processor that offers a blend of performance, connectivity, and security, tailored for the demanding requirements of modern embedded applications. Its integration features and power efficiency make it a go-to choice for developers looking to create sophisticated systems with a competitive edge.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess