EN
  • EN
  • DE

DSPIC30F4011-20I/ML

Part No DSPIC30F4011-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44QFN / MCU 16-bit dsPIC RISC 48KB Flash 3.3V/5V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773455-DSPIC30F4011-20I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F4011
Introduction Date July 28, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4011-20I/ML CAD Model

Description

Microchip Technology's DSPIC30F4011-20I/ML

The DSPIC30F4011-20I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from the renowned manufacturer Microchip Technology. This versatile microcontroller seamlessly integrates the control attributes of a Microcontroller (MCU) with the computational prowess of a Digital Signal Processor (DSP), making it an ideal choice for an array of embedded applications that require sophisticated signal processing capabilities along with the ease of use of an MCU.

Key Features:

  • Core: The DSPIC30F4011-20I/ML is built around a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 20 MIPS (Million Instructions Per Second) at 5V.
  • Program Memory: It boasts a substantial 48 Kbytes of Flash memory, which is ample for storing complex programs and algorithms.
  • RAM: With 2 Kbytes of RAM, this DSC provides enough space for data manipulation and buffer storage.
  • Digital I/O: The device features 30 programmable input/output pins, giving designers flexibility in interfacing with other components in their system.
  • ADC: It includes a 10-bit Analog-to-Digital Converter with up to 13 channels, enabling accurate reading of analog signals.
  • Timers: Multiple timers, including a 16-bit timer and a watchdog timer, support precise event scheduling and system resets.
  • Communication Interfaces: The DSPIC30F4011-20I/ML supports a variety of communication protocols such as UART, SPI, and I2C, facilitating easy data exchange with peripherals and other microcontrollers.
  • Temperature Range: This robust DSC operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: It comes in a 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.

The DSPIC30F4011-20I/ML is designed to handle complex algorithms and fast interrupt responses, making it perfect for applications such as motor control, power management, industrial automation, and sensor processing. Its rich set of peripherals and high computational capabilities enable engineers to design efficient and sophisticated systems while minimizing the need for external components.

Overall, the DSPIC30F4011-20I/ML from Microchip Technology stands out as a powerful and versatile DSC, combining the best of both worlds from DSPs and MCUs to deliver a high-performance solution for your advanced control applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5755 $58.3020
9+ $11.9594 $107.6346
13+ $11.5857 $150.6141
18+ $11.2120 $201.8160
24+ $10.8382 $260.1168
31+ $9.7170 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess