EN
  • EN
  • DE

LPC43S70FET256E

Part No LPC43S70FET256E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256LBGA  /  ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, MMC/SD, QEI, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 164
Program Memory Type ROMless
RAM Size 282K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 3x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number LPC43S70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935306003551
Standard Package 90
Win Source Part Number 1070649-LPC43S70FET256E
Ultra Librarian 3D Model Ultra Librarian LPC43S70FET256E CAD Model

Description

The LPC43S70FET256E is a high-performance microcontroller designed by NXP Semiconductors, featuring a dual-core configuration that includes an ARM Cortex-M4 and an ARM Cortex-M0 processor. This advanced MCU is tailored for a wide range of applications, including industrial control, robotics, medical devices, and communication systems, providing a versatile platform for complex embedded systems.

Key Features:

  • Processing Cores: The LPC43S70FET256E integrates a 204 MHz ARM Cortex-M4 core with Floating Point Unit (FPU) and a secondary 204 MHz ARM Cortex-M0 processor. This dual-core architecture allows for efficient division of tasks and exceptional performance in multitasking environments.
  • Memory: It boasts a generous 1MB of flash memory and 264KB of SRAM, providing ample space for application code and data storage.
  • Advanced Peripherals: A rich set of peripherals including multiple high-speed USB interfaces, Ethernet, LCD, an external memory controller, and multiple digital and analog interfaces, offers flexibility in system design.
  • Security Features: Enhanced security features are incorporated, such as hardware-accelerated cryptography and secure boot capabilities, ensuring the protection of data and intellectual property.
  • Package: The microcontroller is offered in a compact 256-pin LQFP package, optimizing board space without compromising on connectivity and capabilities.

Connectivity:

The LPC43S70FET256E provides extensive connectivity options, including support for CAN, SPI, I2C, UART, and I2S interfaces, making it ideal for systems requiring robust communication capabilities.

Power Efficiency:

With its power-efficient design, the LPC43S70FET256E is suitable for low-power applications. It features multiple power modes, allowing developers to optimize power consumption according to the application's requirements.

Development Support:

NXP offers comprehensive development support for the LPC43S70FET256E with a suite of software tools, libraries, and real-time operating system (RTOS) integrations. This ensures a smooth development process from prototype to production.

Applications:

Due to its high performance and flexible feature set, the LPC43S70FET256E is well-suited for a variety of applications, including but not limited to advanced motor control, audio processing, industrial automation, and complex IoT edge devices.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess