Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275031-TVP5147M1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5147M1 CAD Model

Description

The TVP5147M1 from Texas Instruments is a high-quality, single-chip digital video decoder that converts baseband analog video signals to digital YCbCr 4:2:2 component video data. This versatile decoder supports NTSC, PAL, and SECAM video formats, making it an ideal choice for a wide range of applications, including broadcast video systems, security and surveillance, and personal video recording devices.

Key Features:

  • Multi-format Support: The TVP5147M1 is capable of decoding a wide array of standard-definition video formats including NTSC, PAL, and SECAM.
  • Advanced 3D Comb Filter: Equipped with an advanced 3D comb filter, it delivers high-quality color separation for both moving and static images, resulting in sharper and cleaner video.
  • Macrovision Detection: It includes built-in Macrovision copy protection detection, which is essential for compliance with content protection standards.
  • Flexible Video Outputs: The decoder offers a variety of output formats including S-video (Y/C), composite (CVBS), and component video, ensuring compatibility with numerous display and processing devices.
  • Automatic Gain Control: The AGC feature ensures optimal video quality by automatically adjusting the signal strength of the input video.
  • Programmable Video Output Formats: Users can program the output formats to match the requirements of the connected display or digital video processor.

Applications:

  • Digital video recorders (DVRs)
  • Security and surveillance systems
  • Video capture devices
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Video conferencing systems

The TVP5147M1 is designed to simplify the design and implementation of analog input stages in video systems, providing robust operation with excellent video quality. With its low power consumption and small footprint, it is an efficient solution for adding analog video capability to digital media applications.

You May Also Be Interested in

Texas Instruments
Dual 2-Input Positive-OR Gate | IC GATE OR 2CH 2-INP SM8
Lowest to $0.5244
ECAD model for SN74LVC2G32DCTRE4
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Need more? Email Us
ECAD model for STA510F
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.125A SOT89-3
Lowest to $2.9546
ECAD model for TP2540N8-G
Zetex Semiconductors
VARIABLE SPEED 2-PHASE BLDC MOTOR CONTROLLER
Need more? Email Us
ECAD model for ZXBM2004
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP
Micrel
3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS
Need more? Email Us
ECAD model for sy88973v
Texas Instruments
TPS6200x High-Efficiency Step-Down Low Power DC-DC Converter
Need more? Email Us
ECAD model for TPS62000YZGT
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16DIP
Need more? Email Us
ECAD model for TLC075AIN
Texas Instruments
PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Lowest to $10.1742
ECAD model for TPS659127YFFR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention