EN
  • EN
  • DE

74HCT9115D

Part No 74HCT9115D
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729186-74HCT9115D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT9115D CAD Model

Description

Overview of NXP 74HCT9115D

The NXP 74HCT9115D is a high-speed Si-gate CMOS device that is part of the 74HCT family. It is a non-inverting Schmitt-trigger buffer designed to provide buffering with Schmitt-trigger inputs. This device is particularly suitable for wave shaping or noise-eliminating applications where signals require clean-up for proper digital operation.

Key Features

  • Logic Type: The 74HCT9115D is a Schmitt-trigger device that ensures a cleaner output signal by providing a hysteresis function, which is particularly useful in transforming slowly changing input signals into sharply defined jitter-free output signals.
  • Supply Voltage Range: It operates at a supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels.
  • High Noise Immunity: The inherent design of Schmitt-trigger inputs provides a high noise immunity, which is crucial in environments with potential electrical interference.
  • Output Capability: The 74HCT9115D can drive up to 10 LSTTL loads, providing sufficient output current for multiple connections.
  • Power Dissipation: With a low power dissipation, it is an efficient choice for power-sensitive applications.

Applications

The NXP 74HCT9115D is versatile and can be used in a variety of digital applications. It is ideal for signal conditioning, such as transforming analog signals into digital signals, and for interfacing with different logic levels. Its ability to clean up noisy signals makes it suitable for use in data transmission, where signal integrity is paramount. Additionally, the device is often used in applications such as:

  • Waveform shaping
  • Glitch removal in digital signals
  • Logic level conversion
  • Line drivers with high noise immunity

Package and Quality

The 74HCT9115D is offered in a SOIC-14 (Small Outline Integrated Circuit) package, which ensures a compact footprint on printed circuit boards (PCBs). This package is widely used and preferred for its ease of soldering and handling in manufacturing environments. NXP is known for its commitment to quality, and the 74HCT9115D is no exception, meeting strict industry standards for performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess