EN
  • EN
  • DE

74LV138N

Part No 74LV138N
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-to-8 line decoder/multiplexer; inverting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132548-74LV138N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV138N CAD Model

Description

Product Overview: 74LV138N from NXP

The 74LV138N is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer manufactured by NXP Semiconductors. This integrated circuit (IC) is designed to be used in applications that require the conversion of a binary input signal into a selection of one out of eight output lines, making it ideal for a wide range of decoding tasks in digital systems.

Key Features

  • Low Voltage Operation: The 74LV138N operates at a voltage range of 2.0 to 5.5 volts, catering to low-power applications and compatibility with TTL levels.
  • High-Speed Performance: With its ability to switch at high speeds, this IC is suitable for high-frequency operations, offering a typical propagation delay time of only 16 ns.
  • Multiple Decoding Modes: It features three binary select inputs (A, B, C), an enable input, and eight mutually exclusive outputs, providing versatile decoding capabilities.
  • Active Low Outputs: The outputs of the 74LV138N are active low, which means that the selected output line is pulled low when addressed by the input signals.
  • Power Dissipation: It has a low-power dissipation, with a maximum ICC of 8 µA when disabled and 80 µA when enabled.

Applications

The 74LV138N is commonly used in a variety of digital applications, including:

  • Memory chip selection
  • Data routing
  • Control signal decoding
  • Address decoding for microprocessors
  • Function generator selection

Technical Specifications

Attribute Value
Package Type DIP-16
Operating Temperature -40°C to +125°C
Supply Voltage Range 2.0V to 5.5V
Propagation Delay Time 16ns
Power Dissipation 8µA (disabled), 80µA (enabled)

With its robust feature set and flexible usage across various digital systems, the 74LV138N from NXP stands out as a reliable choice for designers looking to implement efficient decoding solutions in their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess