EN
  • EN
  • DE

74LV153DB,118

Part No 74LV153DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 4-IN MUX 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6mA, 6mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 139988-74LV153DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV153DB,118 CAD Model

Description

Product Overview: 74LV153DB,118

The 74LV153DB,118 is a high-performance, dual 4-input multiplexer integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of the low-voltage 74LV family, which is known for its low power consumption and high-speed operation. The 74LV153DB,118 is an essential component for various digital applications where multiple data selection and routing are required.

Key Features

  • Low-Voltage Operation: The IC operates at a nominal voltage of 3.3V, making it suitable for low-voltage systems and ensuring compatibility with TTL levels.
  • High-Speed Performance: It offers fast switching capabilities, which is crucial for high-speed data processing and communication systems.
  • Dual 4-Input Multiplexer: With two independent 4-input multiplexers, it allows for the selection of one out of four data sources for each multiplexer, providing flexibility in signal routing.
  • Multiple Input and Output Configurations: The multiplexer features separate enable inputs for each section and common binary address inputs, facilitating the control and selection of the desired data path.
  • Low Power Dissipation: It is designed for minimal power consumption, which is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The 74LV153DB,118 multiplexer is versatile and can be used in a wide array of applications such as:

  • Data routing in communication systems
  • Signal gating in computing devices
  • Function generation in test equipment
  • Channel selection in audio and video equipment
  • Control systems for industrial processes

Product Specifications

The 74LV153DB,118 comes in a DB package, which is a small outline integrated circuit (SOIC) with 16 pins. This surface-mount package is designed for automated assembly processes and is suitable for compact PCB layouts. The device also meets the stringent requirements of the Joint Electron Device Engineering Council (JEDEC) standard for product longevity and reliability.

With its combination of low power consumption, high-speed operation, and dual multiplexing capabilities, the 74LV153DB,118 from NXP Semiconductors stands out as a top choice for designers looking to implement efficient data selection and routing in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4417 $69.7668
9+ $14.3116 $128.8044
13+ $13.8646 $180.2398
18+ $13.4176 $241.5168
23+ $12.9695 $298.2985
30+ $11.6285 $348.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess