EN
  • EN
  • DE

74LV153PW

Part No 74LV153PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-input multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132558-74LV153PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV153PW CAD Model

Description

Product Overview: 74LV153PW by NXP

The 74LV153PW is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular device is a part of the 74LV family, which signifies its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LV153PW is a dual 4-input multiplexer that offers excellent performance and flexibility for a wide range of digital applications.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications and ensuring low power consumption.
  • Dual 4-input Multiplexer: It features two 4-input multiplexers with separate enable inputs, allowing for precise control of signal routing.
  • High-Speed Operation: The 74LV153PW is designed for high-speed operation, which is crucial for modern digital circuits requiring quick switching and signal processing.
  • Wide Operating Temperature: The device can operate effectively over a broad temperature range, making it versatile for various environmental conditions.
  • Standard Pin Configuration: It comes in a TSSOP-16 (thin shrink small outline package) which is widely used and preferred for its space-saving properties.

Applications

The versatility of the 74LV153PW makes it suitable for a myriad of applications, including but not limited to:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Control systems

Quality and Reliability

NXP's commitment to quality ensures that the 74LV153PW meets strict industry standards for reliability and performance. The device is rigorously tested to guarantee it functions under various conditions and is resistant to common electrical stresses.

Environmental Compliance

Consistent with NXP's dedication to environmental stewardship, the 74LV153PW adheres to international directives such as RoHS (Restriction of Hazardous Substances), reducing the environmental impact by avoiding the use of certain hazardous materials in its construction.

With its combination of low power consumption, high-speed operation, and environmental compliance, the 74LV153PW from NXP is an excellent choice for designers looking to incorporate a reliable and efficient dual 4-input multiplexer into their digital systems.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8485 $69.2425
11+ $11.3629 $124.9919
16+ $11.0083 $176.1328
22+ $10.6526 $234.3572
29+ $10.2980 $298.6420
38+ $9.2331 $350.8578
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess