EN
  • EN
  • DE

74LV888DL

Part No 74LV888DL
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040548-74LV888DL
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LV888DL CAD Model

Description

The 74LV888DL is a high-performance, low-voltage CMOS device from NXP Semiconductors, designed to meet the requirements of a wide range of digital applications. This device belongs to the 74LV family, which is well-known for its low-power consumption and high-speed operation. The 74LV888DL is particularly suitable for battery-operated devices, portable gadgets, and other systems where power efficiency is a critical concern.

Key Features

  • Low-Voltage Operation: The 74LV888DL operates at a nominal voltage of 3.3V, making it compatible with contemporary low-voltage systems, and ensuring reduced power consumption.
  • High-Speed Performance: Despite its low-power design, the 74LV888DL does not compromise on speed, providing fast switching times that are essential for high-speed digital circuits.
  • Wide Operating Temperature Range: This device is designed to function reliably over a broad temperature range, making it suitable for industrial applications subjected to harsh environmental conditions.
  • Compatibility: It offers compatibility with TTL levels, allowing for easy integration with existing TTL-based designs without the need for level shifters.
  • Package Options: The 74LV888DL is available in a variety of package types, providing flexibility for different PCB layouts and space constraints.

Applications

The versatility of the 74LV888DL makes it an excellent choice for a multitude of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and gaming devices
  • Data communication systems
  • Microprocessor/microcontroller interfacing
  • Memory address decoding
  • Office automation machines

Technical Specifications

Below are some of the technical specifications that define the 74LV888DL:

  • Supply Voltage (VCC): 2.0V to 5.5V
  • High-Level Input Voltage (VIH): 2.0V minimum at VCC = 3.3V
  • Low-Level Input Voltage (VIL): 0.8V maximum at VCC = 3.3V
  • Output Current (IOL/IOH): ±4 mA at VCC = 3.3V
  • Propagation Delay Time (tpd): Low nanosecond range, varying with VCC, CL, and temperature

In conclusion, the 74LV888DL from NXP Semiconductors is a robust, low-voltage, high-speed integrated circuit that delivers exceptional performance for a wide range of digital applications, making it a smart choice for designers seeking efficiency and reliability.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess