EN
  • EN
  • DE

NSVBAS16TT1G

Part No NSVBAS16TT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 100V 200MA SC75 SOT416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 6 ns
Current - Reverse Leakage @ Vr 1 µA @ 100 V
Mounting Type Surface Mount
Package / Case SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NSVBAS16
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 929399-NSVBAS16TT1G
Ultra Librarian 3D Model Ultra Librarian NSVBAS16TT1G CAD Model

Description

ON Semiconductor NSVBAS16TT1G High-Speed Switching Diode

The NSVBAS16TT1G is a highly efficient, surface-mounted switching diode designed and manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This diode is well-suited for high-speed switching applications due to its fast reverse recovery time and low forward voltage drop, making it an ideal choice for a variety of electronic circuits that require efficient and reliable switching capabilities.

Key Features

  • High-Speed Switching: The diode is optimized for high-speed operations, which is essential for modern electronic applications that demand quick response times.
  • Low Forward Voltage: With a low forward voltage drop, this diode ensures minimal power loss during operation, contributing to the overall efficiency of the circuit.
  • Surface Mount Package: The NSVBAS16TT1G comes in a compact SOD-523 package, making it suitable for high-density mounting and saving valuable board space.
  • Lead-Free: This product is completely lead-free and RoHS compliant, ensuring that it meets current environmental standards and regulations for electronic components.
  • Moisture Sensitivity Level 1: The diode has a moisture sensitivity level of 1, providing robust performance even in environments with varying humidity levels.

Applications

The versatility of the NSVBAS16TT1G allows it to be used in a wide range of applications, including:

  • High-frequency rectification
  • Switching power supplies
  • Inverters
  • Protection circuits
  • Signal demodulation

Product Specifications

ON Semiconductor's NSVBAS16TT1G has a continuous reverse voltage of 75V and a forward continuous current of 200mA. Its fast switching speed and low leakage current are critical for high-performance circuits that require precise control over the switching process.

In summary, the NSVBAS16TT1G from ON Semiconductor is a high-quality, high-speed switching diode that offers superior performance for electronic circuits requiring fast and efficient switching. Its compact size, energy efficiency, and compliance with environmental standards make it an excellent choice for modern electronic applications.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1756 $57.9480
805+ $0.1441 $116.0005
1,245+ $0.1397 $173.9265
1,710+ $0.1351 $231.0210
2,215+ $0.1307 $289.5005
2,960+ $0.1171 $346.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess