EN
  • EN
  • DE

DAC8408FT

Part No DAC8408FT
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 4
Settling Time 250ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture Multiplying DAC, R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583974-DAC8408FT
Ultra Librarian 3D Model Ultra Librarian DAC8408FT CAD Model

Description

Product Overview: DAC8408FT by Analog Devices Inc.

The DAC8408FT is a high-performance, octal 8-bit digital-to-analog converter (DAC) developed by Analog Devices Inc., a leading company in the semiconductor industry. This precision DAC is designed to meet the demanding requirements of complex industrial, communication, and scientific applications where high accuracy and stability are essential.

Key Features:

  • Resolution: The DAC8408FT offers an 8-bit resolution, providing a fine level of control over the analog output.
  • Channels: As an octal DAC, it features eight independent DAC channels, allowing for multiple signal outputs from a single device.
  • Output Range: The device is capable of producing a wide range of output voltages, accommodating various application needs.
  • Settling Time: It boasts a fast settling time, ensuring quick response to changes in input data.
  • Interface: The DAC8408FT is equipped with a versatile digital interface that is compatible with a variety of microprocessors and digital systems.
  • Package: The device comes in a thermally enhanced package, ensuring reliable performance even under varying temperature conditions.

Applications:

The DAC8408FT is ideal for a range of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data acquisition systems
  • Process control systems
  • Instrumentation
  • Digital signal processing

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the DAC8408FT is no exception. The product is manufactured under stringent quality control processes, ensuring high reliability and performance consistency across various operating conditions.

Technical Support and Resources:

Customers can access a wealth of resources including datasheets, application notes, and design tools on the Analog Devices website. Technical support is also available from the company’s team of experts, providing guidance and assistance in integrating the DAC8408FT into your design.

For detailed specifications and purchasing information, please refer to the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess