EN
  • EN
  • DE

HMC561LP3E

Part No HMC561LP3E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 8 - 21 GHz OUTPUT | IC MULTIPLIER X2 BB FREQ 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Frequency Multiplier
Frequency 8GHz ~ 21GHz
RF Type General Purpose
Secondary Attributes Active Frequency Multiplier
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC561
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181406-HMC561LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC561LP3E CAD Model

Description

Product Overview: HMC561LP3E from Analog Devices Inc.

The HMC561LP3E is a high-performance, easy-to-use RF mixer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave Integrated Circuit (IC) portfolio, which is renowned for its quality and reliability in demanding applications. The HMC561LP3E is specifically designed for RF and microwave applications, making it an ideal choice for designers working on communication systems, test equipment, and military end-uses.

Key Features

  • Frequency Range: The HMC561LP3E operates over a broad frequency range, making it versatile for various applications. It can handle RF and LO frequencies from 6 GHz to 10 GHz and IF frequencies from DC to 3 GHz.
  • Conversion Gain: This mixer boasts a high conversion gain, which minimizes the need for additional amplification in the signal chain and simplifies system design.
  • LO/RF Isolation: Excellent isolation between the LO and RF ports ensures minimal leakage, which is critical for maintaining signal integrity in complex designs.
  • Package: It comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications without compromising performance.

Applications

The HMC561LP3E is designed to be used in a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Communication systems

Why Choose HMC561LP3E?

Choosing the HMC561LP3E for your RF design projects means selecting a product that delivers exceptional performance and reliability. Analog Devices Inc. has a long-standing reputation for producing high-quality components that lead the industry in innovation and durability. The HMC561LP3E mixer is no exception, offering the functionality and efficiency required to create sophisticated RF and microwave systems. With its broad frequency range, high conversion gain, and excellent port isolation, it stands out as a superior choice for engineers looking to optimize their signal chains.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3076 $57.2304
8+ $13.3846 $107.0768
12+ $12.9230 $155.0760
17+ $12.0000 $204.0000
22+ $11.5384 $253.8448
28+ $11.0769 $310.1532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,823 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess