EN
  • EN
  • DE

AD7808BNZ

Part No AD7808BNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT OCTAL SERIAL 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 10
Number of D/A Converters 8
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), ±0.125
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 767424-AD7808BNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7808
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7808BNZ CAD Model

Description

AD7808BNZ - 8-Channel, 8-Bit ADC with Sequencer from Analog Devices Inc.

The AD7808BNZ is a high-performance, 8-channel, 8-bit analog-to-digital converter (ADC) with an integrated sequencer, designed by Analog Devices Inc., a leader in the field of high-performance semiconductors. This device is tailored for applications that require multiple-channel data acquisition, such as industrial control systems, data logging, and medical instrumentation. The AD7808BNZ offers a compact solution for systems that need to convert multiple analog signals to digital form with minimal external components.

Key Features:

  • Multiple Analog Inputs: The device features 8 single-ended analog inputs, simplifying the design of systems that need to monitor various sensors or signals concurrently.
  • Integrated Sequencer: An on-chip sequencer allows for automatic channel scanning, which can be programmed to scan all channels or a subset, reducing the need for external control logic and processor overhead.
  • High-Speed Conversion: With a fast conversion time, the AD7808BNZ ensures timely data processing, making it suitable for real-time applications.
  • Parallel Interface: The device comes with a parallel interface for straightforward connection to microcontrollers or digital signal processors, providing easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC operates with a low power requirement, which is crucial for portable and battery-operated devices.
  • Flexible Supply Voltage: The AD7808BNZ operates from a single 2.7V to 5.25V supply, accommodating a wide range of applications and power sources.

Applications:

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Instruments
  • Battery-Powered Devices
  • Instrumentation and Control Systems

The AD7808BNZ is housed in a 24-pin DIP (Dual In-line Package), making it compatible with standard breadboards and sockets for prototyping or production use. With its robust feature set and flexible design, the AD7808BNZ from Analog Devices Inc. is an excellent choice for developers and engineers seeking a reliable multi-channel ADC solution.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess