EN
  • EN
  • DE

SN65DSI85ZQER

Part No SN65DSI85ZQER
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC BRIDGE DSI-FLAT LINK 64BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Notebook Computer
Supply Voltage - Operating 1.65 V to 1.95 V
Case / Package 64-BGA Microstar Junior (5x5)
Mounting Surface Mount
Win Source Part Number 121640-SN65DSI85ZQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65DSI85ZQER CAD Model

Description

The SN65DSI85ZQER from Texas Instruments is a high-performing, robust product designed to enhance the functionality and performance of various electronic applications.

  • Type: Dual-Channel MIPI® DSI to Dual-Link LVDS Bridge
  • Function: Converts DSI data to LVDS output
  • Features: Dual-channel DSI receiver and dual-link LVDS transmitter
  • Resolution Support: Up to WUXGA (1920x1200) in 24-bit color depth
  • DSI Data Rates: Up to 1 Gbps per data lane
  • LVDS Data Rates: Up to 1.08 Gbps
  • Feature: Low power consumption
  • Package: 64-pin VQFN (RGC)
  • Operating Temperature Range: -40°C to +85°C
  • Compliance: RoHS and Green standards
  • Feature: Advanced ESD protection circuitry

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5570 $55.6710
7+ $15.2263 $106.5841
11+ $14.7505 $162.2555
15+ $14.2747 $214.1205
19+ $13.7988 $262.1772
25+ $12.3714 $309.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,859 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess